Bourns, Inc. Trimmer Potentiometers 3296Y-1-504LF

Description
3296Y top adj cermet trimmer,500K 10mm
Request a Quote Datasheet
Description
3296Y top adj cermet trimmer,500K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220237
Trimmer Potentiometers 5220237
3296Y top adj cermet trimmer,500K 10mm

3296Y top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 5220237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220237P
Trimmer Potentiometers 5220237P
3296Y top adj cermet trimmer,500K 10mm

3296Y top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 1673417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673417
Trimmer Potentiometers 1673417
3296Y top adj cermet trimmer,500K 10mm

3296Y top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 3296Y-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-504LF-ND
Trimmer Potentiometers 3296Y-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3296Y-1-504LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Y-1-504LF
Trimmer Potentiometers 3296Y-1-504LF
TRIMMER 500K OHM 0.5W PC PIN TOP

TRIMMER 500K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70154377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70154377
Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70154377
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer, 25 Turn 500K; Track Resistance Bourns - 39K2096 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 500K; Track Resistance Bourns
39K2096
Trimmer, 25 Turn 500K; Track Resistance Bourns 39K2096
TRIMMER, 25 TURN 500K; Track Resistance:500kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 500K; Track Resistance:500kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5220237 5220237P 3296Y-504LF-ND 3296Y-1-504LF 70154377 39K2096
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer, 25 Turn 500K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; Through Hole PCB ThroughHole
Configuration Multiturn Multiturn Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details