Bourns, Inc. Trimmer Potentiometers 3296Y-1-254LF

Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Y-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-254LF-ND
Trimmer Potentiometers 3296Y-254LF-ND
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5220186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220186
Trimmer Potentiometers 5220186
3296Y top adj cermet trimmer,250K 10mm

3296Y top adj cermet trimmer,250K 10mm

Supplier's Site
Trimmer Potentiometers - 5220186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220186P
Trimmer Potentiometers 5220186P
3296Y top adj cermet trimmer,250K 10mm

3296Y top adj cermet trimmer,250K 10mm

Supplier's Site
Trimmer Potentiometers - 1673400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673400
Trimmer Potentiometers 1673400
3296Y top adj cermet trimmer,250K 10mm

3296Y top adj cermet trimmer,250K 10mm

Supplier's Site
Trimmer, 250K; Track Resistance Bourns - 50P9014 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 250K; Track Resistance Bourns
50P9014
Trimmer, 250K; Track Resistance Bourns 50P9014
TRIMMER, 250K; Track Resistance:250kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

TRIMMER, 250K; Track Resistance:250kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296Y-254LF-ND 5220186 5220186P 50P9014
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, 250K; Track Resistance Bourns
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details