Bourns, Inc. 0.5W Trimmer Potentiometer 3296Y-1-253LF

Description
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-253LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-253LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3296Y-1-253LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Y-1-253LF
0.5W Trimmer Potentiometer 80-3296Y-1-253LF
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-253LF can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-253LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296Y-253LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-253LF-ND
Trimmer Potentiometers 3296Y-253LF-ND
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5220170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220170
Trimmer Potentiometers 5220170
3296Y top adj cermet trimmer,25K 10mm

3296Y top adj cermet trimmer,25K 10mm

Supplier's Site
Trimmer Potentiometers - 5220170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220170P
Trimmer Potentiometers 5220170P
3296Y top adj cermet trimmer,25K 10mm

3296Y top adj cermet trimmer,25K 10mm

Supplier's Site
Trimmer Potentiometers - 1673420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673420
Trimmer Potentiometers 1673420
3296Y top adj cermet trimmer,25K 10mm

3296Y top adj cermet trimmer,25K 10mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296Y-1-253LF
855674-3296Y-1-253LF
Trimmer Potentiometers - 3296Y-1-253LF 855674-3296Y-1-253LF
Manufacturer: Bourns Inc. Win Source Part Number: 855674-3296Y-1-253LF Series: Trimpot® 3296 - Sealed Features: 25 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296Y Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296Y-1-253LF-ND, 3296Y1253LF, 3296Y-253LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855674-3296Y-1-253LF
Series: Trimpot® 3296 - Sealed
Features: 25 kOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3296Y
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296Y-1-253LF-ND, 3296Y1253LF, 3296Y-253LF

Buy Now Datasheet
Trimmer, Pot, 25K, 10%, 25Turn, Th; Track Resistance Bourns - 50P9013 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25K, 10%, 25Turn, Th; Track Resistance Bourns
50P9013
Trimmer, Pot, 25K, 10%, 25Turn, Th; Track Resistance Bourns 50P9013
TRIMMER, POT, 25K, 10%, 25TURN, TH; Track Resistance:25kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 25K, 10%, 25TURN, TH; Track Resistance:25kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3296Y-1-253LF 3296Y-253LF-ND 5220170 5220170P 855674-3296Y-1-253LF 50P9013
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3296Y-1-253LF Trimmer, Pot, 25K, 10%, 25Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet
Resistance Range 25000 ohms 25000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details