Bourns, Inc. Trimmer Potentiometers 3296Y-1-252LF

Description
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296Y-1-252LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-1-252LF-ND
Trimmer Potentiometers 3296Y-1-252LF-ND
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859773
Trimmer Potentiometers 7859773
3296Y top adj cermet trimmer 2K5 10%

3296Y top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 1616995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616995
Trimmer Potentiometers 1616995
3296Y top adj cermet trimmer 2K5 10%

3296Y top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns - 06X8941 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns
06X8941
Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns 06X8941
TRIMMER, POT, 2K5, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K5, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296Y-1-252LF-ND 7859773 06X8941
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers