Bourns, Inc. Trimmer Potentiometers 3296Y-1-224LF

Description
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3296Y-1-224LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296Y-1-224LF-ND
Trimmer Potentiometers 118-3296Y-1-224LF-ND
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 220K, 25Turn, Th; Trimpot Type Bourns - 06X8940 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 220K, 25Turn, Th; Trimpot Type Bourns
06X8940
Trimmer, Pot, 220K, 25Turn, Th; Trimpot Type Bourns 06X8940
TRIMMER, POT, 220K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 220K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3296Y-1-224LF-ND 06X8940
Product Name Trimmer Potentiometers Trimmer, Pot, 220K, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details