Bourns, Inc. Trimmer Potentiometers 3296Y-1-200LF

Description
3296Y top adj cermet trimmer,20R 10mm
Request a Quote Datasheet
Description
3296Y top adj cermet trimmer,20R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220108
Trimmer Potentiometers 5220108
3296Y top adj cermet trimmer,20R 10mm

3296Y top adj cermet trimmer,20R 10mm

Supplier's Site
Trimmer Potentiometers - 5220108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220108P
Trimmer Potentiometers 5220108P
3296Y top adj cermet trimmer,20R 10mm

3296Y top adj cermet trimmer,20R 10mm

Supplier's Site
Trimmer Potentiometers - 1673408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673408
Trimmer Potentiometers 1673408
3296Y top adj cermet trimmer,20R 10mm

3296Y top adj cermet trimmer,20R 10mm

Supplier's Site
Trimmer Potentiometers - 3296Y-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-200LF-ND
Trimmer Potentiometers 3296Y-200LF-ND
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
20 OHM 0.5W Trimmer Potentiometer - 80-3296Y-1-200LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.5W Trimmer Potentiometer
80-3296Y-1-200LF
20 OHM 0.5W Trimmer Potentiometer 80-3296Y-1-200LF
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3296Y-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-200LF can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3296Y-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-200LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 20 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1542 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1542
Trimmer Potentiometer, 20 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1542
TRIMMER POTENTIOMETER, 20 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 20R; Track Resistance Bourns - 39K2086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 20R; Track Resistance Bourns
39K2086
Trimmer, 25 Turn 20R; Track Resistance Bourns 39K2086
TRIMMER, 25 TURN 20R; Track Resistance:20ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 20R; Track Resistance:20ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3296Y-1-200LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Y-1-200LF
Trimmer Potentiometers 3296Y-1-200LF
TRIMMER 20 OHM 0.5W PC PIN TOP

TRIMMER 20 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5220108 5220108P 3296Y-200LF-ND 80-3296Y-1-200LF 62J1542 39K2086 3296Y-1-200LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 20 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometer, 20 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 20R; Track Resistance Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers