Bourns, Inc. Trimmer Potentiometers - 3296Y-1-105LF 3296Y-1-105LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 802945-3296Y-1-105LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 mOhms Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Part Number Series: 3296Y
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 802945-3296Y-1-105LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 mOhms Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Part Number Series: 3296Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296Y-1-105LF
802945-3296Y-1-105LF
Trimmer Potentiometers - 3296Y-1-105LF 802945-3296Y-1-105LF
Manufacturer: Bourns Inc. Win Source Part Number: 802945-3296Y-1-105LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 mOhms Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Part Number Series: 3296Y

Manufacturer: Bourns Inc.
Win Source Part Number: 802945-3296Y-1-105LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 mOhms
Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Part Number Series: 3296Y

Buy Now
0.5W Trimmer Potentiometer - 80-3296Y-1-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Y-1-105LF
0.5W Trimmer Potentiometer 80-3296Y-1-105LF
TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3296Y-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-105LF can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3296Y-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296Y-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-105LF-ND
Trimmer Potentiometers 3296Y-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5220091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220091
Trimmer Potentiometers 5220091
3296Y top adj cermet trimmer,1M 10mm

3296Y top adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 5220091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220091P
Trimmer Potentiometers 5220091P
3296Y top adj cermet trimmer,1M 10mm

3296Y top adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 1673406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673406
Trimmer Potentiometers 1673406
3296Y top adj cermet trimmer,1M 10mm

3296Y top adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns - 62J1541 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns
62J1541
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns 62J1541
TRIMMER POTENTIOMETER, 1MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 1M; Track Resistance Bourns - 39K2085 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 1M; Track Resistance Bourns
39K2085
Trimmer, 25 Turn 1M; Track Resistance Bourns 39K2085
TRIMMER, 25 TURN 1M; Track Resistance:1Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 1M; Track Resistance:1Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70154400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W
70154400
Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W 70154400
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 802945-3296Y-1-105LF 80-3296Y-1-105LF 3296Y-105LF-ND 5220091 5220091P 62J1541 39K2085 70154400
Product Name Trimmer Potentiometers - 3296Y-1-105LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 1M; Track Resistance Bourns Trimmer;Cermet;Rest 1 Megohms;PCB;25 Turns;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole ThroughHole PCB
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers