Bourns, Inc. 0.5W Trimmer Potentiometer 3296Y-1-103LF

Description
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3296Y-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Y-1-103LF
0.5W Trimmer Potentiometer 80-3296Y-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296Y-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-103LF-ND
Trimmer Potentiometers 3296Y-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5220079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220079
Trimmer Potentiometers 5220079
3296Y top adj cermet trimmer,10K 10mm

3296Y top adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 5220079P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220079P
Trimmer Potentiometers 5220079P
3296Y top adj cermet trimmer,10K 10mm

3296Y top adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1673405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673405
Trimmer Potentiometers 1673405
3296Y top adj cermet trimmer,10K 10mm

3296Y top adj cermet trimmer,10K 10mm

Supplier's Site
BOURNS 3296Y-1-103LFTRIMMER, 10K, 25 TURN, T HOLE - 103-3296Y-1-103LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 3296Y-1-103LFTRIMMER, 10K, 25 TURN, T HOLE
103-3296Y-1-103LF
BOURNS 3296Y-1-103LFTRIMMER, 10K, 25 TURN, T HOLE 103-3296Y-1-103LF
BOURNS 3296Y-1-103LFTRIMMER , 10K, 25 TURN, T HOLE

BOURNS 3296Y-1-103LFTRIMMER, 10K, 25 TURN, T HOLE

Supplier's Site
Trimmer Potentiometers - 3296Y-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Y-1-103LF
Trimmer Potentiometers 3296Y-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1539 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1539
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1539
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 10K, 25 Turn, T Hole; Track Resistance Bourns - 39K2083 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 25 Turn, T Hole; Track Resistance Bourns
39K2083
Trimmer, 10K, 25 Turn, T Hole; Track Resistance Bourns 39K2083
TRIMMER, 10K, 25 TURN, T HOLE; Track Resistance:10kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 10K, 25 TURN, T HOLE; Track Resistance:10kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296Y-1-103LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296Y-1-103LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296Y-1-103LF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH - 70153592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH
70153592
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH 70153592
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296Y-1-103LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296Y-1-103LF
Resistors >> Variable Resistors/Potentiometers 3296Y-1-103LF
±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3296Y-1-103LF 3296Y-103LF-ND 5220079 5220079P 103-3296Y-1-103LF 3296Y-1-103LF 62J1539 39K2083 3296Y-1-103LF 70153592 3296Y-1-103LF
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers BOURNS 3296Y-1-103LFTRIMMER, 10K, 25 TURN, T HOLE Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 10K, 25 Turn, T Hole; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data