Bourns, Inc. Trimmer Potentiometers 3296Y-1-102LF

Description
3296Y top adj cermet trimmer,1K 10mm
Request a Quote Datasheet
Description
3296Y top adj cermet trimmer,1K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220063P
Trimmer Potentiometers 5220063P
3296Y top adj cermet trimmer,1K 10mm

3296Y top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1673404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673404
Trimmer Potentiometers 1673404
3296Y top adj cermet trimmer,1K 10mm

3296Y top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 3296Y-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-102LF-ND
Trimmer Potentiometers 3296Y-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296Y-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Y-1-102LF
0.5W Trimmer Potentiometer 80-3296Y-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296Y-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325930-3296Y-1-102LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325930-3296Y-1-102LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325930-3296Y-1-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 1325930-3296Y-1-102L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296Y-1-102LF-ND,329 6Y-102LF,3296Y1102LF Base Product Number: 3296Y RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325930-3296Y-1-102LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296Y-1-102LF-ND,3296Y-102LF,3296Y1102LF
Base Product Number: 3296Y
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer Potentiometers - 3296Y-1-102LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Y-1-102LF
Trimmer Potentiometers 3296Y-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP

TRIMMER 1K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3296Y-1-102LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296Y-1-102LF
Resistors >> Variable Resistors/Potentiometers 3296Y-1-102LF
±10% 500mW 1kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 500mW 1kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153936
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153936
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1538 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1538
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1538
TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 1K; Track Resistance Bourns - 39K2082 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 1K; Track Resistance Bourns
39K2082
Trimmer, 25 Turn 1K; Track Resistance Bourns 39K2082
TRIMMER, 25 TURN 1K; Track Resistance:1kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 1K; Track Resistance:1kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296Y-1-102LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296Y-1-102LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296Y-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP

TRIMMER 1K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 5220063P 1673404 3296Y-102LF-ND 80-3296Y-1-102LF 1325930-3296Y-1-102LF 3296Y-1-102LF 3296Y-1-102LF 70153936 62J1538 39K2082 3296Y-1-102LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 1K; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Configuration Multiturn Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole PCB ThroughHole ThroughHole ThroughHole
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details