Bourns, Inc. Trimmer Potentiometers 3296Y-1-101LF

Description
3296Y top adj cermet trimmer,100R 10mm
Request a Quote Datasheet
Description
3296Y top adj cermet trimmer,100R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220041
Trimmer Potentiometers 5220041
3296Y top adj cermet trimmer,100R 10mm

3296Y top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 5220041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220041P
Trimmer Potentiometers 5220041P
3296Y top adj cermet trimmer,100R 10mm

3296Y top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 1673403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673403
Trimmer Potentiometers 1673403
3296Y top adj cermet trimmer,100R 10mm

3296Y top adj cermet trimmer,100R 10mm

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1038094-3296Y-1-101LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1038094-3296Y-1-101LF
Win Source Part Number: 1038094-3296Y-1-101L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Alternative Parts (Cross-Reference): 3296W-1-101LF; 3296Z-1-101LF; 3299W-1-101LF; M64Y101KB40; M64P101KB40; M64Z101KB403296Y-1-1 01LF.; 3296Y1-101LF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3296Y-101LF,3296Y110 1LF,3296Y-1-101LF-ND Base Product Number: 3296Y

Win Source Part Number: 1038094-3296Y-1-101LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3296 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm)
Alternative Parts (Cross-Reference): 3296W-1-101LF; 3296Z-1-101LF; 3299W-1-101LF; M64Y101KB40; M64P101KB40; M64Z101KB403296Y-1-101LF.; 3296Y1-101LF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3296Y-101LF,3296Y1101LF,3296Y-1-101LF-ND
Base Product Number: 3296Y

Buy Now Datasheet
Trimmer Potentiometers - 3296Y-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-101LF-ND
Trimmer Potentiometers 3296Y-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
100 OHM 0.5W Trimmer Potentiometer - 80-3296Y-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3296Y-1-101LF
100 OHM 0.5W Trimmer Potentiometer 80-3296Y-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3296Y-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3296Y-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Y-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153935
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153935
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns - 39K2081 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns
39K2081
Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns 39K2081
TRIMMER, POT, 100R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3296Y-1-101LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296Y-1-101LF
Trimmer Potentiometers 3296Y-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP

TRIMMER 100 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5220041 5220041P 1038094-3296Y-1-101LF 3296Y-101LF-ND 80-3296Y-1-101LF 70153935 39K2081 3296Y-1-101LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 100 OHM 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole ThroughHole; Through Hole
Configuration Multiturn Multiturn Multiturn Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data