Bourns, Inc. Trimmer Potentiometers 3296Y-1-100LF

Description
3296Y top adj cermet trimmer,10R 10mm
Request a Quote Datasheet
Description
3296Y top adj cermet trimmer,10R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5220035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220035
Trimmer Potentiometers 5220035
3296Y top adj cermet trimmer,10R 10mm

3296Y top adj cermet trimmer,10R 10mm

Supplier's Site
Trimmer Potentiometers - 5220035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220035P
Trimmer Potentiometers 5220035P
3296Y top adj cermet trimmer,10R 10mm

3296Y top adj cermet trimmer,10R 10mm

Supplier's Site
Trimmer Potentiometers - 1673399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673399
Trimmer Potentiometers 1673399
3296Y top adj cermet trimmer,10R 10mm

3296Y top adj cermet trimmer,10R 10mm

Supplier's Site
Trimmer Potentiometers - 3296Y-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Y-100LF-ND
Trimmer Potentiometers 3296Y-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W - 70154828 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W
70154828
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W 70154828
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W

TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W

Supplier's Site
Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns - 39K2080 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns
39K2080
Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns 39K2080
TRIMMER, POT, 10 OHM, 10%, 25TURN, TH; Track Resistance:10ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10 OHM, 10%, 25TURN, TH; Track Resistance:10ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5220035 5220035P 3296Y-100LF-ND 70154828 39K2080
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W Trimmer, Pot, 10 Ohm, 10%, 25Turn, Th; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers