Bourns, Inc. Trimmer Potentiometers 3296X-1-505LF

Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296X-505LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-505LF-ND
Trimmer Potentiometers 3296X-505LF-ND
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296X-1-505LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296X-1-505LF
0.5W Trimmer Potentiometer 80-3296X-1-505LF
TRIMMER 5M OHM 0.5W PC PIN SIDE Product overview: 3296X-1-505LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-505LF can be used for catalog matching and distributor lookup.

TRIMMER 5M OHM 0.5W PC PIN SIDE Product overview: 3296X-1-505LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-505LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296X-1-505LF
751330-3296X-1-505LF
Trimmer Potentiometers - 3296X-1-505LF 751330-3296X-1-505LF
Manufacturer: Bourns Inc. Win Source Part Number: 751330-3296X-1-505LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 mOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: 3296X Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 751330-3296X-1-505LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 mOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 3296X
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)

Buy Now
Trimmer Potentiometers - 5220029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220029
Trimmer Potentiometers 5220029
3296X side adj cermet trimmer,5M 10mm

3296X side adj cermet trimmer,5M 10mm

Supplier's Site
Trimmer Potentiometers - 5220029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5220029P
Trimmer Potentiometers 5220029P
3296X side adj cermet trimmer,5M 10mm

3296X side adj cermet trimmer,5M 10mm

Supplier's Site
Trimmer Potentiometers - 1617066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617066
Trimmer Potentiometers 1617066
3296X side adj cermet trimmer,5M 10mm

3296X side adj cermet trimmer,5M 10mm

Supplier's Site
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns - 62J1534 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns
62J1534
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns 62J1534
TRIMMER POTENTIOMETER, 5MOHM 25TURN THROUGH HOLE; Track Resistance:5Mohm; Power Rating:500mW; Resistance Tolerance: 10%; Product Range:Trimpot 3296 Series; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Packaging:Each RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5MOHM 25TURN THROUGH HOLE; Track Resistance:5Mohm; Power Rating:500mW; Resistance Tolerance: 10%; Product Range:Trimpot 3296 Series; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Packaging:Each RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296X-505LF-ND 80-3296X-1-505LF 751330-3296X-1-505LF 5220029 5220029P 62J1534
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3296X-1-505LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 5.00E6 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details