Bourns, Inc. Trimmer Potentiometers 3296X-1-501LF

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296X-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-501LF-ND
Trimmer Potentiometers 3296X-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-3296X-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3296X-1-501LF
500 OHM 0.5W Trimmer Potentiometer 80-3296X-1-501LF
TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219984
Trimmer Potentiometers 5219984
3296X side adj cermet trimmer,500R 10mm

3296X side adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 5219984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219984P
Trimmer Potentiometers 5219984P
3296X side adj cermet trimmer,500R 10mm

3296X side adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 1673396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673396
Trimmer Potentiometers 1673396
3296X side adj cermet trimmer,500R 10mm

3296X side adj cermet trimmer,500R 10mm

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296X-1-501LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296X-1-501LF
Resistors >> Variable Resistors/Potentiometers 3296X-1-501LF
±10% 500mW 500Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% 500mW 500Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153932
Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153932
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3296X-1-501LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296X-1-501LF
Trimmer Potentiometers 3296X-1-501LF
TRIMMER 500 OHM 0.5W PC PIN SIDE

TRIMMER 500 OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, 25 Turn 500R; Track Resistance Bourns - 39K2076 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 500R; Track Resistance Bourns
39K2076
Trimmer, 25 Turn 500R; Track Resistance Bourns 39K2076
TRIMMER, 25 TURN 500R; Track Resistance:500ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 500R; Track Resistance:500ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296X-501LF-ND 80-3296X-1-501LF 5219984 5219984P 3296X-1-501LF 70153932 3296X-1-501LF 39K2076
Product Name Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometers Trimmer, 25 Turn 500R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin PCB ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data