Bourns, Inc. Trimmer Potentiometers 3296X-1-501

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3296X-1-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296X-1-501-ND
Trimmer Potentiometers 118-3296X-1-501-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-3296X-1-501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3296X-1-501
500 OHM 0.5W Trimmer Potentiometer 80-3296X-1-501
TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-501 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1374994-3296X-1-501 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1374994-3296X-1-501
Potentiometers, Variable Resistors - Trimmer Potentiometers 1374994-3296X-1-501
Win Source Part Number: 1374994-3296X-1-501 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3296 - Sealed Package: Tube Product Status: Active Base Product Number: 3296X Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.395" x 0.190" Face (10.03mm x 4.83mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 500 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1374994-3296X-1-501
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3296 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3296X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.395" x 0.190" Face (10.03mm x 4.83mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 500 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 118-3296X-1-501-ND 80-3296X-1-501 1374994-3296X-1-501
Product Name Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-5021 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rheostats - 1445529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Rheostat
Resistance Taper Angular
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details