Bourns, Inc. Trimmer Potentiometers 3296X-1-471LF

Description
3296X side adj cermet trimmer 470R 10%
Request a Quote Datasheet
Description
3296X side adj cermet trimmer 470R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859809P
Trimmer Potentiometers 7859809P
3296X side adj cermet trimmer 470R 10%

3296X side adj cermet trimmer 470R 10%

Supplier's Site
Trimmer Potentiometers - 7859809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859809
Trimmer Potentiometers 7859809
3296X side adj cermet trimmer 470R 10%

3296X side adj cermet trimmer 470R 10%

Supplier's Site
Trimmer Potentiometers - 1617001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617001
Trimmer Potentiometers 1617001
3296X side adj cermet trimmer 470R 10%

3296X side adj cermet trimmer 470R 10%

Supplier's Site
Trimmer Potentiometers - 118-3296X-1-471LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296X-1-471LF-ND
Trimmer Potentiometers 118-3296X-1-471LF-ND
470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

470 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 470R, 25Turn, Th; Trimpot Type Bourns - 06X8935 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 470R, 25Turn, Th; Trimpot Type Bourns
06X8935
Trimmer, Pot, 470R, 25Turn, Th; Trimpot Type Bourns 06X8935
TRIMMER, POT, 470R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:470ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 470R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:470ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859809P 7859809 118-3296X-1-471LF-ND 06X8935
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 470R, 25Turn, Th; Trimpot Type Bourns
Configuration Multiturn Multiturn Single Resistor
Resistance Range 470 ohms 470 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers