TRIMMER 25K OHM 0.5W PC PIN SIDE Product overview: 3296X-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-253LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 763234-3296X-1-253LF
Series: Trimpot 3296 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 25k
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3296
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Alternative Parts (Cross-Reference): 72XLR25KTB; PV34H253A01B00; 72RXLR25K;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER POTENTIOMETER, 25KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER, POT, 25KOHM, 10%, 25TURN, TH; Track Resistance:25kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 25K OHM 0.5W PC PIN SIDE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3296X-1-253LF | 763234-3296X-1-253LF | 3296X-253LF-ND | 62J1519 | 06X8933 | 3296X-1-253LF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers - 3296X-1-253LF | Trimmer Potentiometers | Trimmer Potentiometer, 25Kohm 25Turn Through Hole; Trimpot Type Bourns | Trimmer, Pot, 25Kohm, 10%, 25Turn, Th; Track Resistance Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |
| Resistance Range | 25000 ohms | 25000 ohms | 25000 ohms | |||
| Operating DC Voltage | 300 volts | |||||
| Operating AC Voltage | 300 volts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |