Bourns, Inc. Trimmer Potentiometers 3296X-1-222LF

Description
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3296X-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296X-1-222LF-ND
Trimmer Potentiometers 118-3296X-1-222LF-ND
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 2K2, 25Turn, Th; Trimpot Type Bourns - 06X8930 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K2, 25Turn, Th; Trimpot Type Bourns
06X8930
Trimmer, Pot, 2K2, 25Turn, Th; Trimpot Type Bourns 06X8930
TRIMMER, POT, 2K2, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K2, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2.2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3296X-1-222LF-ND 06X8930
Product Name Trimmer Potentiometers Trimmer, Pot, 2K2, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers