TRIMMER 2M OHM 0.5W PC PIN SIDE Product overview: 3296X-1-205LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-205LF can be used for catalog matching and distributor lookup.
2 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 906567-3296X-1-205LF
Series: Trimpot® 3296 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3296X
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296X-1-205LF-ND, 3296X1205LF, 3296X-205LF
TRIMMER POTENTIOMETER, 2MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER - 3/8IN SQ MT CERMET ROHS COMPLIANT: YES
TRIMMER 2M OHM 0.5W PC PIN SIDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3296X-1-205LF | 3296X-205LF-ND | 906567-3296X-1-205LF | 62J1516 | 82AC1452 | 3296X-1-205LF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers - 3296X-1-205LF | Trimmer Potentiometer, 2Mohm 25Turn Through Hole; Trimpot Type Bourns | Trimmer 3/8In Sq Mt Cermet Rohs Compliant Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 2.00E6 ohms | 2.00E6 ohms | ||||
| Operating DC Voltage | 300 volts | |||||
| Operating AC Voltage | 300 volts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |