Bourns, Inc. 200KOHM 0.5W Trimmer Potentiometer 3296X-1-204

Description
TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3296X-1-204 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-204 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3296X-1-204 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-204 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200KOHM 0.5W Trimmer Potentiometer - 80-3296X-1-204 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.5W Trimmer Potentiometer
80-3296X-1-204
200KOHM 0.5W Trimmer Potentiometer 80-3296X-1-204
TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3296X-1-204 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-204 can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3296X-1-204 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-204 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375008-3296X-1-204 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375008-3296X-1-204
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375008-3296X-1-204
Win Source Part Number: 1375008-3296X-1-204 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3296 - Sealed Package: Tube Product Status: Active Base Product Number: 3296X Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.395" x 0.190" Face (10.03mm x 4.83mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 200 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375008-3296X-1-204
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3296 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3296X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.395" x 0.190" Face (10.03mm x 4.83mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 118-3296X-1-204-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296X-1-204-ND
Trimmer Potentiometers 118-3296X-1-204-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3296X-1-204 1375008-3296X-1-204 118-3296X-1-204-ND
Product Name 200KOHM 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Resistance Range 200000 ohms 200000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - CAT5115VI-50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Rotary Potentiometers - 04-0989-5019 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details