Bourns, Inc. Trimmer Potentiometers 3296X-1-105LF

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296X-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-105LF-ND
Trimmer Potentiometers 3296X-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296X-1-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296X-1-105LF
0.5W Trimmer Potentiometer 80-3296X-1-105LF
TRIMMER 1M OHM 0.5W PC PIN SIDE Product overview: 3296X-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-105LF can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN SIDE Product overview: 3296X-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219883
Trimmer Potentiometers 5219883
3296X side adj cermet trimmer,1M 10mm

3296X side adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 5219883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219883P
Trimmer Potentiometers 5219883P
3296X side adj cermet trimmer,1M 10mm

3296X side adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 1673498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673498
Trimmer Potentiometers 1673498
3296X side adj cermet trimmer,1M 10mm

3296X side adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 3296X-1-105LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296X-1-105LF
Trimmer Potentiometers 3296X-1-105LF
TRIMMER 1M OHM 0.5W PC PIN SIDE

TRIMMER 1M OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, Cermet, Sealed, 3/8 in. Square, 25-Turn, 0.5 W, 1M Ohm, 10% - 70154170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer, Cermet, Sealed, 3/8 in. Square, 25-Turn, 0.5 W, 1M Ohm, 10%
70154170
Trimmer, Cermet, Sealed, 3/8 in. Square, 25-Turn, 0.5 W, 1M Ohm, 10% 70154170
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns - 62J1505 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns
62J1505
Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns 62J1505
TRIMMER POTENTIOMETER, 1MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 1M; Track Resistance Bourns - 39K2069 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 1M; Track Resistance Bourns
39K2069
Trimmer, 25 Turn 1M; Track Resistance Bourns 39K2069
TRIMMER, 25 TURN 1M; Track Resistance:1Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 1M; Track Resistance:1Mohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3296X-1-105LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296X-1-105LF
Resistors >> Variable Resistors/Potentiometers 3296X-1-105LF
±10% 1MΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 1MΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3296X-105LF-ND 80-3296X-1-105LF 5219883 5219883P 3296X-1-105LF 70154170 62J1505 39K2069 3296X-1-105LF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Cermet, Sealed, 3/8 in. Square, 25-Turn, 0.5 W, 1M Ohm, 10% Trimmer Potentiometer, 1Mohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 1M; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole; Through Hole PCB ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data