Bourns, Inc. Trimmer Potentiometers 3296X-1-105

Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3296X-1-105-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296X-1-105-ND
Trimmer Potentiometers 118-3296X-1-105-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296X-1-105 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296X-1-105
0.5W Trimmer Potentiometer 80-3296X-1-105
TRIMMER 1M OHM 0.5W PC PIN SIDE Product overview: 3296X-1-105 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-105 can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN SIDE Product overview: 3296X-1-105 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1374982-3296X-1-105 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1374982-3296X-1-105
Potentiometers, Variable Resistors - Trimmer Potentiometers 1374982-3296X-1-105
Win Source Part Number: 1374982-3296X-1-105 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3296 - Sealed Package: Tube Product Status: Active Base Product Number: 3296X Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.395" x 0.190" Face (10.03mm x 4.83mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 1 MOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1374982-3296X-1-105
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3296 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3296X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.395" x 0.190" Face (10.03mm x 4.83mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 MOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer, Potentiometer, 1Mohm 25Turn Thru Hole; Trimpot Type Bourns - 03F3859 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Mohm 25Turn Thru Hole; Trimpot Type Bourns
03F3859
Trimmer, Potentiometer, 1Mohm 25Turn Thru Hole; Trimpot Type Bourns 03F3859
TRIMMER, POTENTIOMETER, 1MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER, POTENTIOMETER, 1MOHM 25TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3296X-1-105-ND 80-3296X-1-105 1374982-3296X-1-105 03F3859
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Potentiometer, 1Mohm 25Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers