Bourns, Inc. Trimmer Potentiometers 3296X-1-104LF

Description
3296X side adj cermet trimmer,100K 10mm
Request a Quote Datasheet
Description
3296X side adj cermet trimmer,100K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219877
Trimmer Potentiometers 5219877
3296X side adj cermet trimmer,100K 10mm

3296X side adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 5219877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219877P
Trimmer Potentiometers 5219877P
3296X side adj cermet trimmer,100K 10mm

3296X side adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1673382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673382
Trimmer Potentiometers 1673382
3296X side adj cermet trimmer,100K 10mm

3296X side adj cermet trimmer,100K 10mm

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296X-1-104LF
1005033-3296X-1-104LF
Trimmer Potentiometers - 3296X-1-104LF 1005033-3296X-1-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005033-3296X-1-104L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 100k Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 1005033-3296X-1-104LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 100k
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Trimmer Potentiometers - 3296X-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-104LF-ND
Trimmer Potentiometers 3296X-104LF-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
100KOHM 0.5W Trimmer Potentiometer - 80-3296X-1-104LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.5W Trimmer Potentiometer
80-3296X-1-104LF
100KOHM 0.5W Trimmer Potentiometer 80-3296X-1-104LF
TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: 3296X-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-104LF can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.5W PC PIN SIDE Product overview: 3296X-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3296X-1-104LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296X-1-104LF
Resistors >> Variable Resistors/Potentiometers 3296X-1-104LF
±10% ±100ppm/°C 500mW 100kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 100kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296X-1-104LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296X-1-104LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296X-1-104LF
TRIMMER 100KOHM 0.5W PC PIN SIDE

TRIMMER 100KOHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153929 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153929
Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153929
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3296X-1-104LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296X-1-104LF
Trimmer Potentiometers 3296X-1-104LF
TRIMMER 100KOHM 0.5W PC PIN SIDE

TRIMMER 100KOHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1502 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1502
Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1502
TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 100K; Track Resistance Bourns - 39K2068 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 100K; Track Resistance Bourns
39K2068
Trimmer, 25 Turn 100K; Track Resistance Bourns 39K2068
TRIMMER, 25 TURN 100K; Track Resistance:100kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 100K; Track Resistance:100kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5219877 5219877P 1005033-3296X-1-104LF 3296X-104LF-ND 80-3296X-1-104LF 3296X-1-104LF 3296X-1-104LF 70153929 3296X-1-104LF 62J1502 39K2068
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3296X-1-104LF Trimmer Potentiometers 100KOHM 0.5W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 100 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 100K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole PCB ThroughHole; Through Hole ThroughHole ThroughHole
Configuration Multiturn Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data