100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER 100 OHM 0.5W PC PIN SIDE Product overview: 3296X-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-101LF can be used for catalog matching and distributor lookup.
TRIMMER 100 OHM 0.5W PC PIN SIDE
TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; TRACK RESISTANCE:100OHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3296 SERIES; NO. OF TURNS:25TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; MSL:- ROHS COMPLIANT: YES
TRIMMER, POT, 100R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3296X-101LF-ND | 80-3296X-1-101LF | 3296X-1-101LF | 62J1494 | 39K2065 |
| Product Name | Trimmer Potentiometers | 100 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Track Resistance Bourns | Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |