Bourns, Inc. Trimmer Potentiometers - 3296W-1-505LF 3296W-1-505LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763229-3296W-1-505LF Series: Trimpot 3296 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 5M Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3296 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm) Alternative Parts (Cross-Reference): RJ-9W 5M; 3296W-1-505; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763229-3296W-1-505LF Series: Trimpot 3296 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 5M Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3296 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm) Alternative Parts (Cross-Reference): RJ-9W 5M; 3296W-1-505; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296W-1-505LF
763229-3296W-1-505LF
Trimmer Potentiometers - 3296W-1-505LF 763229-3296W-1-505LF
Manufacturer: Bourns Inc. Win Source Part Number: 763229-3296W-1-505LF Series: Trimpot 3296 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 5M Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3296 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm) Alternative Parts (Cross-Reference): RJ-9W 5M; 3296W-1-505; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763229-3296W-1-505LF
Series: Trimpot 3296 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 5M
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3296
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm)
Alternative Parts (Cross-Reference): RJ-9W 5M; 3296W-1-505;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3296W-505LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-505LF-ND
Trimmer Potentiometers 3296W-505LF-ND
5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5219827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219827
Trimmer Potentiometers 5219827
3296W top adj cermet trimmer,5M 10mm

3296W top adj cermet trimmer,5M 10mm

Supplier's Site
Trimmer Potentiometers - 5219827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219827P
Trimmer Potentiometers 5219827P
3296W top adj cermet trimmer,5M 10mm

3296W top adj cermet trimmer,5M 10mm

Supplier's Site
Trimmer Potentiometers - 1617064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617064
Trimmer Potentiometers 1617064
3296W top adj cermet trimmer,5M 10mm

3296W top adj cermet trimmer,5M 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3296W-1-505LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-505LF
0.5W Trimmer Potentiometer 80-3296W-1-505LF
TRIMMER 5M OHM 0.5W PC PIN TOP Product overview: 3296W-1-505LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-505LF can be used for catalog matching and distributor lookup.

TRIMMER 5M OHM 0.5W PC PIN TOP Product overview: 3296W-1-505LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-505LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Trimpot Type Bourns - 62J1479 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Trimpot Type Bourns
62J1479
Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Trimpot Type Bourns 62J1479
TRIMMER POTENTIOMETER, 5MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5MOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5Mohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 763229-3296W-1-505LF 3296W-505LF-ND 5219827 5219827P 80-3296W-1-505LF 62J1479
Product Name Trimmer Potentiometers - 3296W-1-505LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometer, 5Mohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 5.00E6 ohms 5.00E6 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details