Bourns, Inc. Trimmer Potentiometers 3296W-1-504LF

Description
3296W top adj cermet trimmer,500K 10mm
Request a Quote Datasheet
Description
3296W top adj cermet trimmer,500K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219811
Trimmer Potentiometers 5219811
3296W top adj cermet trimmer,500K 10mm

3296W top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 5219811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219811P
Trimmer Potentiometers 5219811P
3296W top adj cermet trimmer,500K 10mm

3296W top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 1673365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673365
Trimmer Potentiometers 1673365
3296W top adj cermet trimmer,500K 10mm

3296W top adj cermet trimmer,500K 10mm

Supplier's Site
Trimmer Potentiometers - 3296W-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-504LF-ND
Trimmer Potentiometers 3296W-504LF-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296W-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-504LF
0.5W Trimmer Potentiometer 80-3296W-1-504LF
TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: 3296W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: 3296W-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153926 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153926
Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153926
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1477 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1477
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1477
TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296W-1-504LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296W-1-504LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296W-1-504LF
TRIMMER 500K OHM 0.5W PC PIN TOP

TRIMMER 500K OHM 0.5W PC PIN TOP

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296W-1-504LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-504LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-504LF
±10% ±100ppm/°C 500mW 500kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 500kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3296W-1-504LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296W-1-504LF
Trimmer Potentiometers 3296W-1-504LF
TRIMMER 500K OHM 0.5W PC PIN TOP

TRIMMER 500K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 5219811 5219811P 3296W-504LF-ND 80-3296W-1-504LF 70153926 62J1477 3296W-1-504LF 3296W-1-504LF 3296W-1-504LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 500 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Multiturn Multiturn Multiturn Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 500000 ohms 500000 ohms 500000 ohms 500000 ohms 500000 ohms 500000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data