Bourns, Inc. Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns 3296W - 1 - 504

Description
TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: No
Description
TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns - 92F6018 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns
92F6018
Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns 92F6018
TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: No

TRIMMER POTENTIOMETER, 500KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92F6018
Product Name Trimmer Potentiometer, 500Kohm 25Turn Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details