Bourns, Inc. Trimmer Potentiometers 3296W-1-504

Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-504-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-504-ND
Trimmer Potentiometers 3296W-504-ND
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296W-1-504 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-504
0.5W Trimmer Potentiometer 80-3296W-1-504
TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: 3296W-1-504 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-504 can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.5W PC PIN TOP Product overview: 3296W-1-504 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296W-1-504
906565-3296W-1-504
Trimmer Potentiometers - 3296W-1-504 906565-3296W-1-504
Manufacturer: Bourns Inc. Win Source Part Number: 906565-3296W-1-504 Series: Trimpot® 3296 - Sealed Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3296W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296W-504, 3296W1504

Manufacturer: Bourns Inc.
Win Source Part Number: 906565-3296W-1-504
Series: Trimpot® 3296 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3296W
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296W-504, 3296W1504

Buy Now Datasheet
Trim Potentiometers PC Board Mount - 383943 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
383943
Trim Potentiometers PC Board Mount 383943
TRIMMING POTENTIOMETER, 3/8" SQUARE, THROUGH HOLE MOUNTING, MULTITURN, MODEL 3296, TERMINAL STYLE W, TOP ADJUST, VERTICAL MOUNT, STANDARD VERSION, 500000 OHMS RESISTANCE, TERMINATIONS: 90% TIN / 10% LEAD-PLATED. FREE 2 YEAR RADWELL WARRANTY

TRIMMING POTENTIOMETER, 3/8" SQUARE, THROUGH HOLE MOUNTING, MULTITURN, MODEL 3296, TERMINAL STYLE W, TOP ADJUST, VERTICAL MOUNT, STANDARD VERSION, 500000 OHMS RESISTANCE, TERMINATIONS: 90% TIN / 10% LEAD-PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3296W-504-ND 80-3296W-1-504 906565-3296W-1-504 383943
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3296W-1-504 Trim Potentiometers PC Board Mount
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 90 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometers - 1730725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
Rotary Potentiometers - 04-1298-0024 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details