Bourns, Inc. 0.5W Trimmer Potentiometer 3296W-1-503LF

Description
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3296W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3296W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3296W-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-503LF
0.5W Trimmer Potentiometer 80-3296W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3296W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W PC PIN TOP Product overview: 3296W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296W-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-503LF-ND
Trimmer Potentiometers 3296W-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5219805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219805
Trimmer Potentiometers 5219805
3296W top adj cermet trimmer,50K 10mm

3296W top adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 5219805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219805P
Trimmer Potentiometers 5219805P
3296W top adj cermet trimmer,50K 10mm

3296W top adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 1673364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673364
Trimmer Potentiometers 1673364
3296W top adj cermet trimmer,50K 10mm

3296W top adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 3296W-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296W-1-503LF
Trimmer Potentiometers 3296W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP

TRIMMER 50K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1474 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1474
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1474
TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 50K; Track Resistance Bourns - 39K2061 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 50K; Track Resistance Bourns
39K2061
Trimmer, 25 Turn 50K; Track Resistance Bourns 39K2061
TRIMMER, 25 TURN 50K; Track Resistance:50kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 50K; Track Resistance:50kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH - 70153579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH
70153579
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH 70153579
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296W-1-503LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-503LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-503LF
±10% ±100ppm/°C 500mW 50kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 50kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296W-1-503LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296W-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296W-1-503LF
TRIMMER 50K OHM 0.5W PC PIN TOP

TRIMMER 50K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3296W-1-503LF 3296W-503LF-ND 5219805 5219805P 3296W-1-503LF 62J1474 39K2061 70153579 3296W-1-503LF 3296W-1-503LF
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 50K; Track Resistance Bourns Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data