TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3296W-1-502RLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-502RLF can be used for catalog matching and distributor lookup.
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
RES, TRIMMER, TOP ADJ, 5K, 25TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series RoHS Compliant: Yes
RES, TRIMMER, TOP ADJ, 5K, 25TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3296W-1-502RLF | 118-3296W-1-502RLFCT-ND | 62J1472 |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Res, Trimmer, Top Adj, 5K, 25Turns, Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 5000 ohms | ||
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |