Bourns, Inc. Trimmer Potentiometers 3296W-1-502R

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-1-502R-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-1-502R-ND
Trimmer Potentiometers 3296W-1-502R-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns - 04B2846 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns
04B2846
Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns 04B2846
TRIMMER - 3/8 SQ MT CERMET ROHS COMPLIANT: NO

TRIMMER - 3/8 SQ MT CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296W-1-502R-ND 04B2846
Product Name Trimmer Potentiometers Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details