Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3296W-1-501LF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296W-1-501LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296W-1-501LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296W-1-501LF
TRIMMER 500 OHM 0.5W PC PIN TOP

TRIMMER 500 OHM 0.5W PC PIN TOP

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296W-1-501LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-501LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-501LF
±10% ±100ppm/°C 500mW 500Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 500Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3296W-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-501LF-ND
Trimmer Potentiometers 3296W-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Supplier's Site Datasheet
Potentiometers, Variable Resistors - 3296W-1-501LF - LIXINC Electronics Co., Limited
Hong Kong, China
Potentiometers, Variable Resistors
3296W-1-501LF
Potentiometers, Variable Resistors 3296W-1-501LF
TRIMMER 500 OHM 0.5W PC PIN TOP

TRIMMER 500 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
 - 5219782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available Maximum Resistance = 500Ohms Number of Turns = 25 Mounting Type = Through Hole Power Rating = 1/2W Series = 3296W Orientation = Top Adjust Termination Style = Pin Length = 9.53mm Depth = 4.83mm Height = 11.55mm

Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C
Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available
Maximum Resistance = 500Ohms
Number of Turns = 25
Mounting Type = Through Hole
Power Rating = 1/2W
Series = 3296W
Orientation = Top Adjust
Termination Style = Pin
Length = 9.53mm
Depth = 4.83mm
Height = 11.55mm

Supplier's Site
 - 5219782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available Maximum Resistance = 500Ohms Number of Turns = 25 Mounting Type = Through Hole Power Rating = 1/2W Series = 3296W Orientation = Top Adjust Termination Style = Pin Length = 9.53mm Depth = 4.83mm Height = 11.55mm Delivery on production packaging - Tube. This product is non-returnable.

Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C
Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available
Maximum Resistance = 500Ohms
Number of Turns = 25
Mounting Type = Through Hole
Power Rating = 1/2W
Series = 3296W
Orientation = Top Adjust
Termination Style = Pin
Length = 9.53mm
Depth = 4.83mm
Height = 11.55mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153925
Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153925
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1468 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1468
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1468
TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 500R; Track Resistance Bourns - 39K2059 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 500R; Track Resistance Bourns
39K2059
Trimmer, 25 Turn 500R; Track Resistance Bourns 39K2059
TRIMMER, 25 TURN 500R; Track Resistance:500ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 500R; Track Resistance:500ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited DigiKey LIXINC Electronics Co., Limited RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3296W-1-501LF 3296W-1-501LF 3296W-501LF-ND 3296W-1-501LF 5219782 70153925 62J1468 39K2059
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors Trimmer;Cermet;Rest 500 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 500R; Track Resistance Bourns
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole; Pin PCB ThroughHole ThroughHole
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676339-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
XR73B/XR73H/XR73Z Embedded Substrate Flat Chip Resistors -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
 - 1311273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing); Axial Leads; Aluminium Housed
Resistance Range 82 ohms
View Details