500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
RES,Cermet,500Ohms,3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3296W-1-501ALF-ND | 62J1467 |
| Product Name | Trimmer Potentiometers | Res,cermet,500Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,3825-Case Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 500 ohms |