Bourns, Inc. Trimmer Potentiometers - 3296W-1-501 3296W-1-501

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855669-3296W-1-501 Series: Trimpot® 3296 - Sealed Features: 500 Ohms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296W-501, 3296W1501
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855669-3296W-1-501 Series: Trimpot® 3296 - Sealed Features: 500 Ohms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296W-501, 3296W1501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296W-1-501
855669-3296W-1-501
Trimmer Potentiometers - 3296W-1-501 855669-3296W-1-501
Manufacturer: Bourns Inc. Win Source Part Number: 855669-3296W-1-501 Series: Trimpot® 3296 - Sealed Features: 500 Ohms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296W-501, 3296W1501

Manufacturer: Bourns Inc.
Win Source Part Number: 855669-3296W-1-501
Series: Trimpot® 3296 - Sealed
Features: 500 Ohms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3296W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296W-501, 3296W1501

Buy Now Datasheet
Trimmer Potentiometers - 3296W-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-501-ND
Trimmer Potentiometers 3296W-501-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-3296W-1-501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3296W-1-501
500 OHM 0.5W Trimmer Potentiometer 80-3296W-1-501
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3296W-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-501 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3296W-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns - 03F3877 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns
03F3877
Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns 03F3877
TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 500 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 855669-3296W-1-501 3296W-501-ND 80-3296W-1-501 03F3877
Product Name Trimmer Potentiometers - 3296W-1-501 Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometer, 500 Ohm 25Turn Through Hole; Trimpot Type Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 500 ohms 500 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers