Bourns, Inc. Trimmer Potentiometers 3296W-1-473

Description
47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-1-473-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-1-473-ND
Trimmer Potentiometers 3296W-1-473-ND
47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

47 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns - 61H2182 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns
61H2182
Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns 61H2182
TRIMMER - 3/8 SQ MT CERMET ROHS COMPLIANT: NO

TRIMMER - 3/8 SQ MT CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296W-1-473-ND 61H2182
Product Name Trimmer Potentiometers Trimmer 3/8 Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details