Bourns, Inc. 0.5W Trimmer Potentiometer 3296W-1-303LF

Description
TRIMMER 30K OHM 0.5W PC PIN TOP Product overview: 3296W-1-303LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-303LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIMMER 30K OHM 0.5W PC PIN TOP Product overview: 3296W-1-303LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-303LF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns Trimmer Potentiometer, part number 06X8925, features a track resistance of 30 kΩ with a tolerance of ±10%. It is designed for through-hole mounting and offers 25 turns of adjustment. The device operates effectively within a temperature range of -55 °C to +125 °C and has a power rating of 0.5 watts at 70 °C. The trimmer exhibits a temperature coefficient of ±100 ppm/°C and is RoHS compliant. It has a minimum insulation resistance of 1,000 megohms at 500 VDC and can withstand a dielectric strength of 900 VAC at sea level. The product is suitable for applications requiring precise resistance adjustments and is packaged in tubes of 50 pieces.

Datasheet Summary
Powered by GS/AI

The Bourns Trimmer Potentiometer, part number 06X8925, features a track resistance of 30 kΩ with a tolerance of ±10%. It is designed for through-hole mounting and offers 25 turns of adjustment. The device operates effectively within a temperature range of -55 °C to +125 °C and has a power rating of 0.5 watts at 70 °C. The trimmer exhibits a temperature coefficient of ±100 ppm/°C and is RoHS compliant. It has a minimum insulation resistance of 1,000 megohms at 500 VDC and can withstand a dielectric strength of 900 VAC at sea level. The product is suitable for applications requiring precise resistance adjustments and is packaged in tubes of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3296W-1-303LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-303LF
0.5W Trimmer Potentiometer 80-3296W-1-303LF
TRIMMER 30K OHM 0.5W PC PIN TOP Product overview: 3296W-1-303LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-303LF can be used for catalog matching and distributor lookup.

TRIMMER 30K OHM 0.5W PC PIN TOP Product overview: 3296W-1-303LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-303LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7859749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859749P
Trimmer Potentiometers 7859749P
3296W top adj cermet trimmer 30K 10%

3296W top adj cermet trimmer 30K 10%

Supplier's Site
Trimmer Potentiometers - 7859749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859749
Trimmer Potentiometers 7859749
3296W top adj cermet trimmer 30K 10%

3296W top adj cermet trimmer 30K 10%

Supplier's Site
Trimmer Potentiometers - 1616989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616989
Trimmer Potentiometers 1616989
3296W top adj cermet trimmer 30K 10%

3296W top adj cermet trimmer 30K 10%

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1038090-3296W-1-303LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1038090-3296W-1-303LF
Win Source Part Number: 1038090-3296W-1-303L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 30 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Alternative Parts (Cross-Reference): 3362P-1-303LF; 3006P-1-303LF; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3296W

Win Source Part Number: 1038090-3296W-1-303LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3296 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 30 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm)
Alternative Parts (Cross-Reference): 3362P-1-303LF; 3006P-1-303LF;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3296W

Buy Now Datasheet
Trimmer Potentiometers - 3296W-1-303LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-1-303LF-ND
Trimmer Potentiometers 3296W-1-303LF-ND
30 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

30 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 30Kohm, 10%, 25Turn, Th; Track Resistance Bourns - 06X8925 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 30Kohm, 10%, 25Turn, Th; Track Resistance Bourns
06X8925
Trimmer, Pot, 30Kohm, 10%, 25Turn, Th; Track Resistance Bourns 06X8925
TRIMMER, POT, 30KOHM, 10%, 25TURN, TH; Track Resistance:30kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 30KOHM, 10%, 25TURN, TH; Track Resistance:30kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3296W-1-303LF 7859749P 7859749 1038090-3296W-1-303LF 3296W-1-303LF-ND 06X8925
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 30Kohm, 10%, 25Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 30000 ohms 30000 ohms 30000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details