Bourns, Inc. Trimmer Potentiometers - 3296W-1-302LF 3296W-1-302LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906564-3296W-1-302LF Series: Trimpot® 3296 - Sealed Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3296W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906564-3296W-1-302LF Series: Trimpot® 3296 - Sealed Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3296W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296W-1-302LF
906564-3296W-1-302LF
Trimmer Potentiometers - 3296W-1-302LF 906564-3296W-1-302LF
Manufacturer: Bourns Inc. Win Source Part Number: 906564-3296W-1-302LF Series: Trimpot® 3296 - Sealed Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3296W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 906564-3296W-1-302LF
Series: Trimpot® 3296 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3296W
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296W-1-302LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-302LF
0.5W Trimmer Potentiometer 80-3296W-1-302LF
TRIMMER 3K OHM 0.5W PC PIN TOP Product overview: 3296W-1-302LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-302LF can be used for catalog matching and distributor lookup.

TRIMMER 3K OHM 0.5W PC PIN TOP Product overview: 3296W-1-302LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-302LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296W-1-302LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-1-302LF-ND
Trimmer Potentiometers 3296W-1-302LF-ND
3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3296W-1-302LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296W-1-302LF
Trimmer Potentiometers 3296W-1-302LF
TRIMMER 3K OHM 0.5W PC PIN TOP

TRIMMER 3K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
TRIMMER 3K OHM 0.5W PC PIN TOP - 103-3296W-1-302LF - Utmel Electronic Limited
Hong Kong, China
TRIMMER 3K OHM 0.5W PC PIN TOP
103-3296W-1-302LF
TRIMMER 3K OHM 0.5W PC PIN TOP 103-3296W-1-302LF
TRIMMER 3K OHM 0.5W PC PIN TOP

TRIMMER 3K OHM 0.5W PC PIN TOP

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296W-1-302LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-302LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-302LF
±10% 500mW 3kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 500mW 3kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns - 06X8924 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns
06X8924
Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns 06X8924
TRIMMER, POT, 3K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 3K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:3kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Trimmer Resistors Through Hole 3/8 3Kohms Sealed Vertical Adjust Bourns - 47AK7660 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Resistors Through Hole 3/8 3Kohms Sealed Vertical Adjust Bourns
47AK7660
Trimmer Resistors Through Hole 3/8 3Kohms Sealed Vertical Adjust Bourns 47AK7660
TRIMMER RESISTORS - THROUGH HOLE 3/8" 3KOHMS SEALED VERTICAL ADJUST

TRIMMER RESISTORS - THROUGH HOLE 3/8" 3KOHMS SEALED VERTICAL ADJUST

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 906564-3296W-1-302LF 80-3296W-1-302LF 3296W-1-302LF-ND 3296W-1-302LF 103-3296W-1-302LF 3296W-1-302LF 06X8924 47AK7660
Product Name Trimmer Potentiometers - 3296W-1-302LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers TRIMMER 3K OHM 0.5W PC PIN TOP Resistors >> Variable Resistors/Potentiometers Trimmer, Pot, 3K, 25Turn, Th; Trimpot Type Bourns Trimmer Resistors Through Hole 3/8 3Kohms Sealed Vertical Adjust Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole; PCB, Through Hole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data