Bourns, Inc. Trimmer Potentiometers 3296W-1-253

Description
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-253-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-253-ND
Trimmer Potentiometers 3296W-253-ND
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296W-1-253 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-253
0.5W Trimmer Potentiometer 80-3296W-1-253
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3296W-1-253 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-253 can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3296W-1-253 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-253 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296W-1-253
717227-3296W-1-253
Trimmer Potentiometers - 3296W-1-253 717227-3296W-1-253
Manufacturer: Bourns Inc. Win Source Part Number: 717227-3296W-1-253 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 25 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 3296W Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 717227-3296W-1-253
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 25 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 3296W
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm)

Buy Now
Trimmer Potentiometer, 25Kohm 25Turn Through Hole; Trimpot Type Bourns - 04B2840 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 25Turn Through Hole; Trimpot Type Bourns
04B2840
Trimmer Potentiometer, 25Kohm 25Turn Through Hole; Trimpot Type Bourns 04B2840
TRIMMER POTENTIOMETER, 25KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 25KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296W-253-ND 80-3296W-1-253 717227-3296W-1-253 04B2840
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3296W-1-253 Trimmer Potentiometer, 25Kohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Resistance Range 25000 ohms 25000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details