Bourns, Inc. Trimmer Potentiometers 3296W-1-252LF

Description
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-1-252LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-1-252LF-ND
Trimmer Potentiometers 3296W-1-252LF-ND
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859742P
Trimmer Potentiometers 7859742P
3296W top adj cermet trimmer 2K5 10%

3296W top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 7859742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859742
Trimmer Potentiometers 7859742
3296W top adj cermet trimmer 2K5 10%

3296W top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 1616987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616987
Trimmer Potentiometers 1616987
3296W top adj cermet trimmer 2K5 10%

3296W top adj cermet trimmer 2K5 10%

Supplier's Site
Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns - 06X8923 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns
06X8923
Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns 06X8923
TRIMMER, POT, 2K5, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K5, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296W-1-252LF-ND 7859742P 7859742 06X8923
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K5, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers