Bourns, Inc. Trimmer Potentiometers 3296W-1-250LF

Description
25 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
25 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3296W-1-250LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296W-1-250LF-ND
Trimmer Potentiometers 118-3296W-1-250LF-ND
25 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

25 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859733P
Trimmer Potentiometers 7859733P
3296W top adj cermet trimmer 25R 10%

3296W top adj cermet trimmer 25R 10%

Supplier's Site
Trimmer Potentiometers - 7859733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859733
Trimmer Potentiometers 7859733
3296W top adj cermet trimmer 25R 10%

3296W top adj cermet trimmer 25R 10%

Supplier's Site
Trimmer Potentiometers - 1616984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1616984
Trimmer Potentiometers 1616984
3296W top adj cermet trimmer 25R 10%

3296W top adj cermet trimmer 25R 10%

Supplier's Site
Trimmer, Pot, 25R, 25Turn, Th; Trimpot Type Bourns - 06X8922 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25R, 25Turn, Th; Trimpot Type Bourns
06X8922
Trimmer, Pot, 25R, 25Turn, Th; Trimpot Type Bourns 06X8922
TRIMMER, POT, 25R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 25R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3296W-1-250LF-ND 7859733P 7859733 06X8922
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 25R, 25Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers