Bourns, Inc. Trimmer Potentiometers 3296W-1-202LF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-202LF-ND
Trimmer Potentiometers 3296W-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3296W-1-202LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-202LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-202LF
±10% 2kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 2kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296W-1-202LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296W-1-202LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296W-1-202LF
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site
Potentiometers, Variable Resistors - 3296W-1-202LF - LIXINC Electronics Co., Limited
Hong Kong, China
Potentiometers, Variable Resistors
3296W-1-202LF
Potentiometers, Variable Resistors 3296W-1-202LF
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
 - 5219704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available Maximum Resistance = 2kOhms Number of Turns = 25 Mounting Type = Through Hole Power Rating = 1/2W Series = 3296W Orientation = Top Adjust Termination Style = Pin Length = 9.53mm Depth = 4.83mm Height = 11.55mm

Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C
Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available
Maximum Resistance = 2kOhms
Number of Turns = 25
Mounting Type = Through Hole
Power Rating = 1/2W
Series = 3296W
Orientation = Top Adjust
Termination Style = Pin
Length = 9.53mm
Depth = 4.83mm
Height = 11.55mm

Supplier's Site
 - 5219704P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available Maximum Resistance = 2kOhms Number of Turns = 25 Mounting Type = Through Hole Power Rating = 1/2W Series = 3296W Orientation = Top Adjust Termination Style = Pin Length = 9.53mm Depth = 4.83mm Height = 11.55mm Delivery on production packaging - Tube. This product is non-returnable.

Bourns 3296 series Square trimpot rrimming potentiometer features a slim body profile, sealed to withstand immersion board washing. It also has a larger screw slot for easier adjustment. Moulded body with built-in stand offs.Temperature Range -55 °C to +125 °C
Multiturn / Cermet / Industrial / Sealed. 5 terminal styles. Chevron seal design. Tape and reel packaging available
Maximum Resistance = 2kOhms
Number of Turns = 25
Mounting Type = Through Hole
Power Rating = 1/2W
Series = 3296W
Orientation = Top Adjust
Termination Style = Pin
Length = 9.53mm
Depth = 4.83mm
Height = 11.55mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153922
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153922
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1436 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1436
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1436
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 2K; Track Resistance Bourns - 39K2054 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 2K; Track Resistance Bourns
39K2054
Trimmer, 25 Turn 2K; Track Resistance Bourns 39K2054
TRIMMER, 25 TURN 2K; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 2K; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3296W-202LF-ND 3296W-1-202LF 3296W-1-202LF 3296W-1-202LF 5219704 70153922 62J1436 39K2054
Product Name Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Potentiometers, Variable Resistors Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 2K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole; Pin PCB ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Sulfur Tolerant Chip Resistors - SFR25JZPF - ROHM Semiconductor GmbH
Specs
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 1.00E6 ohms
View Details
Resistors and Terminations -  - Smiths Interconnect
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1676260-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details