Bourns, Inc. Trimmer Potentiometers 3296W-1-201LF

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-201LF-ND
Trimmer Potentiometers 3296W-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
200 OHM 0.5W Trimmer Potentiometer - 80-3296W-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3296W-1-201LF
200 OHM 0.5W Trimmer Potentiometer 80-3296W-1-201LF
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3296W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3296W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219697
Trimmer Potentiometers 5219697
3296W top adj cermet trimmer,200R 10mm

3296W top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 5219697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219697P
Trimmer Potentiometers 5219697P
3296W top adj cermet trimmer,200R 10mm

3296W top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 1673383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673383
Trimmer Potentiometers 1673383
3296W top adj cermet trimmer,200R 10mm

3296W top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 3296W-1-201LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296W-1-201LF
Trimmer Potentiometers 3296W-1-201LF
TRIMMER 200 OHM 0.5W PC PIN TOP

TRIMMER 200 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1433 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1433
Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1433
TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 200R; Track Resistance Bourns - 39K2053 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 200R; Track Resistance Bourns
39K2053
Trimmer, 25 Turn 200R; Track Resistance Bourns 39K2053
TRIMMER, 25 TURN 200R; Track Resistance:200ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 200R; Track Resistance:200ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296W-1-201LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-201LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-201LF
±10% 200Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% 200Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153921 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153921
Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153921
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3296W-201LF-ND 80-3296W-1-201LF 5219697 5219697P 3296W-1-201LF 62J1433 39K2053 3296W-1-201LF 70153921
Product Name Trimmer Potentiometers 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 200R; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 200 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole; Through Hole ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers