Bourns, Inc. 0.5W Trimmer Potentiometer 3296W-1-102RLF

Description
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296W-1-102RLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-102RLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296W-1-102RLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-102RLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3296W-1-102RLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-102RLF
0.5W Trimmer Potentiometer 80-3296W-1-102RLF
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296W-1-102RLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-102RLF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296W-1-102RLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-102RLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3296W-1-102RLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296W-1-102RLFTR-ND
Trimmer Potentiometers 118-3296W-1-102RLFTR-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3296W-1-102RLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3296W-1-102RLFCT-ND
Trimmer Potentiometers 118-3296W-1-102RLFCT-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, Top Adj, 1K, 25Turns, Smd; Trimpot Type Bourns - 34AK1647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 25Turns, Smd; Trimpot Type Bourns
34AK1647
Res, Trimmer, Top Adj, 1K, 25Turns, Smd; Trimpot Type Bourns 34AK1647
RES, TRIMMER, TOP ADJ, 1K, 25TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 25TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 1K, 25Turns, Smd; Trimpot Type Bourns - 62J1421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 1K, 25Turns, Smd; Trimpot Type Bourns
62J1421
Res, Trimmer, Top Adj, 1K, 25Turns, Smd; Trimpot Type Bourns 62J1421
RES, TRIMMER, TOP ADJ, 1K, 25TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 1K, 25TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3296W-1-102RLF 118-3296W-1-102RLFTR-ND 34AK1647
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Res, Trimmer, Top Adj, 1K, 25Turns, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 1000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data