Bourns, Inc. Trimmer Potentiometers 3296W-1-102LF

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-102LF-ND
Trimmer Potentiometers 3296W-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296W-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296W-1-102LF
0.5W Trimmer Potentiometer 80-3296W-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3296W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219631
Trimmer Potentiometers 5219631
3296W top adj cermet trimmer,1K 10mm

3296W top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 5219631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219631P
Trimmer Potentiometers 5219631P
3296W top adj cermet trimmer,1K 10mm

3296W top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1673376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673376
Trimmer Potentiometers 1673376
3296W top adj cermet trimmer,1K 10mm

3296W top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153917
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153917
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296W-1-102LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-102LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-102LF
±10% ±100ppm/°C 500mW 1kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 1kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1420 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1420
Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1420
TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 1K; Track Resistance Bourns - 39K2048 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 1K; Track Resistance Bourns
39K2048
Trimmer, 25 Turn 1K; Track Resistance Bourns 39K2048
TRIMMER, 25 TURN 1K; Track Resistance:1kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 1K; Track Resistance:1kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3296W-1-102LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296W-1-102LF
Trimmer Potentiometers 3296W-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP

TRIMMER 1K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3296W-102LF-ND 80-3296W-1-102LF 5219631 5219631P 70153917 3296W-1-102LF 62J1420 39K2048 3296W-1-102LF
Product Name Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 1Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 1K; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin PCB ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data