Bourns, Inc. 100 OHM 0.5W Trimmer Potentiometer 3296W-1-101LF

Description
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3296W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3296W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.5W Trimmer Potentiometer - 80-3296W-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3296W-1-101LF
100 OHM 0.5W Trimmer Potentiometer 80-3296W-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3296W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3296W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219625
Trimmer Potentiometers 5219625
3296W top adj cermet trimmer,100R 10mm

3296W top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 5219625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219625P
Trimmer Potentiometers 5219625P
3296W top adj cermet trimmer,100R 10mm

3296W top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 1673497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673497
Trimmer Potentiometers 1673497
3296W top adj cermet trimmer,100R 10mm

3296W top adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 3296W-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-101LF-ND
Trimmer Potentiometers 3296W-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3296W-1-101LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3296W-1-101LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3296W-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP

TRIMMER 100 OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer Potentiometers - 3296W-1-101LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296W-1-101LF
Trimmer Potentiometers 3296W-1-101LF
TRIMMER 100 OHM 0.5W PC PIN TOP

TRIMMER 100 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3296W-1-101LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296W-1-101LF
Resistors >> Variable Resistors/Potentiometers 3296W-1-101LF
±10% 100Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% 100Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153916
Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153916
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1417 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1417
Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1417
TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 100R; Track Resistance Bourns - 39K2047 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 100R; Track Resistance Bourns
39K2047
Trimmer, 25 Turn 100R; Track Resistance Bourns 39K2047
TRIMMER, 25 TURN 100R; Track Resistance:100ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 100R; Track Resistance:100ohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3296W-1-101LF 5219625 5219625P 3296W-101LF-ND 3296W-1-101LF 3296W-1-101LF 3296W-1-101LF 70153916 62J1417 39K2047
Product Name 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 100 Ohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 100 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 100R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data