Bourns, Inc. Trimmer Potentiometers 3296W-1-100LF

Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296W-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-100LF-ND
Trimmer Potentiometers 3296W-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3296W-1-100LF - 763218-3296W-1-100LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296W-1-100LF
763218-3296W-1-100LF
Trimmer Potentiometers - 3296W-1-100LF 763218-3296W-1-100LF
Manufacturer: Bourns Inc. Win Source Part Number: 763218-3296W-1-100LF Series: Trimpot 3296 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10 Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3296 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm) Alternative Parts (Cross-Reference): 64W100; M64W100KB40; M64Y100KB40 ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763218-3296W-1-100LF
Series: Trimpot 3296 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 10
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3296
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.190" Face x 0.395" H (9.53mm x 4.83mm x 10.03mm)
Alternative Parts (Cross-Reference): 64W100; M64W100KB40; M64Y100KB40 ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 5219619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219619
Trimmer Potentiometers 5219619
3296W top adj cermet trimmer,10R 10mm

3296W top adj cermet trimmer,10R 10mm

Supplier's Site
Trimmer Potentiometers - 5219619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219619P
Trimmer Potentiometers 5219619P
3296W top adj cermet trimmer,10R 10mm

3296W top adj cermet trimmer,10R 10mm

Supplier's Site
Trimmer Potentiometers - 1673368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673368
Trimmer Potentiometers 1673368
3296W top adj cermet trimmer,10R 10mm

3296W top adj cermet trimmer,10R 10mm

Supplier's Site
10 OHM 0.5W Trimmer Potentiometer - 80-3296W-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.5W Trimmer Potentiometer
80-3296W-1-100LF
10 OHM 0.5W Trimmer Potentiometer 80-3296W-1-100LF
TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 3296W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-100LF can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 3296W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296W-1-100LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296W-1-100LF
Trimmer Potentiometers 3296W-1-100LF
TRIMMER 10 OHM 0.5W PC PIN TOP

TRIMMER 10 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W - 70154543 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W
70154543
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W 70154543
TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W

TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W

Supplier's Site
Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1414 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1414
Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1414
TRIMMER POTENTIOMETER, 10 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3296W-100LF-ND 763218-3296W-1-100LF 5219619 5219619P 80-3296W-1-100LF 3296W-1-100LF 70154543 62J1414
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3296W-1-100LF Trimmer Potentiometers Trimmer Potentiometers 10 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers TRIMMER;CERMET;REST 10 OHMS;PCB;25 TURNS;PWR-RTG 0.5W Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Pin ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Trimmer
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details