Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3296W-1-100

Description
Win Source Part Number: 1380758-3296W-1-100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Size / Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Standard Package: 100 pcs Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3296W RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1380758-3296W-1-100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Size / Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Standard Package: 100 pcs Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3296W RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1380758-3296W-1-100 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1380758-3296W-1-100
Potentiometers, Variable Resistors - Trimmer Potentiometers 1380758-3296W-1-100
Win Source Part Number: 1380758-3296W-1-100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Size / Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Standard Package: 100 pcs Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3296W RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable California Prop 65: Warning Information

Win Source Part Number: 1380758-3296W-1-100
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3296 - Sealed
Termination Style: PC Pins
Package: Tube
Size / Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm)
Standard Package: 100 pcs
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3296W
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): Not Applicable
California Prop 65: Warning Information

Buy Now Datasheet
Trimmer Potentiometers - 3296W-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296W-100-ND
Trimmer Potentiometers 3296W-100-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
10 OHM 0.5W Trimmer Potentiometer - 80-3296W-1-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.5W Trimmer Potentiometer
80-3296W-1-100
10 OHM 0.5W Trimmer Potentiometer 80-3296W-1-100
TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 3296W-1-100 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-100 can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 3296W-1-100 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296W-1-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1380758-3296W-1-100 3296W-100-ND 80-3296W-1-100
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 10 OHM 0.5W Trimmer Potentiometer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0053 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Out of Scope for EU ELV
View Details
Potentiometer Knobs - 2439591 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
22mm Potentiometer 800F PB - 800FP-POT3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 1000 ohms
View Details