Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3296P-1-503LF

Description
Win Source Part Number: 1150296-3296P-1-503L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Alternative Parts (Cross-Reference): 3296P-1-503 LF; 3296P-1-503-LF; 3296P-1-503LF.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3296P1503LF,3296P-50 3LF,3296P-1-503LF-ND Base Product Number: 3296P
Request a Quote
Description
Win Source Part Number: 1150296-3296P-1-503L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Alternative Parts (Cross-Reference): 3296P-1-503 LF; 3296P-1-503-LF; 3296P-1-503LF.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3296P1503LF,3296P-50 3LF,3296P-1-503LF-ND Base Product Number: 3296P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1150296-3296P-1-503LF is a trimmer potentiometer from Win Source Electronics, specifically part of the Trimpot® 3296 series. It features a resistance value of 50 kOhms with a tolerance of ±10%. The device is designed for through-hole mounting and has a rectangular face measuring 0.375" x 0.190" (9.53mm x 4.83mm). It operates effectively within a temperature range of -55 °C to +125 °C and has a power rating of 0.5 watts at 70 °C. The potentiometer allows for 25 turns of adjustment and utilizes cermet as the resistive material. It is suitable for applications requiring precise resistance adjustments and is packaged in tubes of 100 units. The product is RoHS compliant and meets various environmental standards, making it a reliable choice for engineers seeking a durable and adjustable potentiometer solution.

Datasheet Summary
Powered by GS/AI

The 1150296-3296P-1-503LF is a trimmer potentiometer from Win Source Electronics, specifically part of the Trimpot® 3296 series. It features a resistance value of 50 kOhms with a tolerance of ±10%. The device is designed for through-hole mounting and has a rectangular face measuring 0.375" x 0.190" (9.53mm x 4.83mm). It operates effectively within a temperature range of -55 °C to +125 °C and has a power rating of 0.5 watts at 70 °C. The potentiometer allows for 25 turns of adjustment and utilizes cermet as the resistive material. It is suitable for applications requiring precise resistance adjustments and is packaged in tubes of 100 units. The product is RoHS compliant and meets various environmental standards, making it a reliable choice for engineers seeking a durable and adjustable potentiometer solution.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1150296-3296P-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1150296-3296P-1-503LF
Win Source Part Number: 1150296-3296P-1-503L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3296 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm) Alternative Parts (Cross-Reference): 3296P-1-503 LF; 3296P-1-503-LF; 3296P-1-503LF.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3296P1503LF,3296P-50 3LF,3296P-1-503LF-ND Base Product Number: 3296P

Win Source Part Number: 1150296-3296P-1-503LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3296 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.190" Face (9.53mm x 4.83mm)
Alternative Parts (Cross-Reference): 3296P-1-503 LF; 3296P-1-503-LF; 3296P-1-503LF.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3296P1503LF,3296P-503LF,3296P-1-503LF-ND
Base Product Number: 3296P

Buy Now Datasheet
Trimmer Potentiometers - 5219596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219596
Trimmer Potentiometers 5219596
3296P side adj cermet trimmer,50K 10mm

3296P side adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 5219596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219596P
Trimmer Potentiometers 5219596P
3296P side adj cermet trimmer,50K 10mm

3296P side adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 1673494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673494
Trimmer Potentiometers 1673494
3296P side adj cermet trimmer,50K 10mm

3296P side adj cermet trimmer,50K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3296P-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296P-1-503LF
0.5W Trimmer Potentiometer 80-3296P-1-503LF
TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3296P-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W PC PIN SIDE Product overview: 3296P-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296P-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296P-503LF-ND
Trimmer Potentiometers 3296P-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 25 Turn 50K; Track Resistance Bourns - 39K2044 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 50K; Track Resistance Bourns
39K2044
Trimmer, 25 Turn 50K; Track Resistance Bourns 39K2044
TRIMMER, 25 TURN 50K; Track Resistance:50kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 25 TURN 50K; Track Resistance:50kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153915
Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153915
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3296P-1-503LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296P-1-503LF
Trimmer Potentiometers 3296P-1-503LF
TRIMMER 50K OHM 0.5W PC PIN SIDE

TRIMMER 50K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3296P-1-503LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296P-1-503LF
Resistors >> Variable Resistors/Potentiometers 3296P-1-503LF
±10% ±100ppm/°C 500mW 50kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 50kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1150296-3296P-1-503LF 5219596 5219596P 80-3296P-1-503LF 3296P-503LF-ND 39K2044 70153915 3296P-1-503LF 3296P-1-503LF
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 25 Turn 50K; Track Resistance Bourns Trimmer;Cermet;Rest 50 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole; Through Hole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data