TRIMMER 200KOHM 0.5W PC PIN SIDE Product overview: 3296P-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-204LF can be used for catalog matching and distributor lookup.
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
3296P side adj cermet trimmer,200K 10mm
3296P side adj cermet trimmer,200K 10mm
3296P side adj cermet trimmer,200K 10mm
Manufacturer: Bourns Inc.
Win Source Part Number: 763216-3296P-1-204LF
Series: Trimpot 3296 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 200k
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3296
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.375" x 0.190" Face x 0.190" H (9.53mm x 4.83mm x 4.83mm)
Alternative Parts (Cross-Reference): 364X200K; 3296P-1-204;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3296P-1-204LF | 3296P-204LF-ND | 5219552 | 5219552P | 763216-3296P-1-204LF |
| Product Name | 200KOHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers - 3296P-1-204LF |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | ||
| Operating DC Voltage | 300 volts | ||||
| Operating AC Voltage | 300 volts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |