TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: 3296P-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-203LF can be used for catalog matching and distributor lookup.
3296P side adj cermet trimmer,20K 10mm
3296P side adj cermet trimmer,20K 10mm
3296P side adj cermet trimmer,20K 10mm
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 1005022-3296P-1-203L
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 20k
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.375" x 0.190" Face x 0.190" H (9.53mm x 4.83mm x 4.83mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRIMMING POTENTIOMETER, 3/8" SQUARE, THROUGH HOLE MOUNTING, MULTITURN, MODEL 3296, TERMINAL STYLE P, SIDE ADJUST, STANDARD VERSION, 20000 OHMS RESISTANCE, TERMINATIONS: 100% TIN-PLATED (ROHS COMPLIANT). FREE 2 YEAR RADWELL WARRANTY
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:
TRIMMER POTENTIOMETER, 20KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER, 25 TURN 20K; Track Resistance:20kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER 20K OHM 0.5W PC PIN SIDE
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3296P-1-203LF | 5219546 | 5219546P | 3296P-203LF-ND | 1005022-3296P-1-203LF | 15960810 | 70153912 | 62J1381 | 39K2040 | 3296P-1-203LF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers - 3296P-1-203LF | Trim Potentiometers PC Board Mount | Trimmer;Cermet;Rest 20 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W | Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns | Trimmer, 25 Turn 20K; Track Resistance Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | Cermet | ||||
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | ||||
| Operating DC Voltage | 300 volts | |||||||||
| Operating AC Voltage | 300 volts | |||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 150 C (-67 to 302 F) |