25 turns trimmer 200R 10% side adjust
25 turns trimmer 200R 10% side adjust
25 turns trimmer 200R 10% side adjust
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
TRIMMER POTENTIOMETER, 200 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mWRoHS Compliant: Yes
TRIMMER 200 OHM 0.5W PC PIN SIDE
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 7432338 | 7432338P | 3296P-201LF-ND | 62J1379 | 3296P-1-201LF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 200 Ohm 25Turn Through Hole; Trimpot Type Bourns | Trimmer Potentiometers |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Configuration | Multiturn | Multiturn | Single Resistor | Multiturn | |
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |